EXTENSION MODULES -- SAFETY CONTROLLERS AND MODULES
Banner Engineering Corp.Safety Controllers and ModulesExtension Modules
Description
Overview
Provides additional safety outputs for a primary safety device
Offers four normally open (NO) safety outputs
Provides delayed or immediate outputs, depending on model
Offers choice of 24V dc or 24V ac/dc supply voltage, depending on model
Requires no adjustments
If malfunctioning, signals primary safety device to react
Responds in milliseconds
Designed to meet standards UL 509, UL 991, EN 418 and ISO 13850
Rated IEC IP20; NEMA 1
Banner Engineering Corp.
Done
Description
Overview
Provides additional safety outputs for a primary safety device
Offers four normally open (NO) safety outputs
Provides delayed or immediate outputs, depending on model
Offers choice of 24V dc or 24V ac/dc supply voltage, depending on model
Requires no adjustments
If malfunctioning, signals primary safety device to react
Responds in milliseconds
Designed to meet standards UL 509, UL 991, EN 418 and ISO 13850
Rated IEC IP20; NEMA 1
Datasheet
Datasheet Summary Powered by GS/AI
The EM-FD-7G Series Safety Extension Module provides four delayed safety output channels, each consisting of two series-connected forced-guided relay contacts rated for 250 V ac/dc at up to 6 A, for use with primary safety devices in Category 1 controlled stop applications per NFPA 79 and EN 418. It operates on 24 V ac/dc with ±10% tolerance and features a 22.5 mm wide DIN-rail-mountable polycarbonate housing. The module offers three models with programmable OFF delays of 0.5, 1, or 2 seconds, and includes status indicators for power and relay states. Feedback contacts (Y1-Y2) are rated for 250 V ac/dc at 3 A and are used to monitor relay integrity. It is rated NEMA 1 and IEC IP20, requires installation in a NEMA 3 (IP54) or better enclosure, and operates from 0 °C to +50 °C. No user adjustments are available.
Datasheet Summary Powered by GS/AI
The EM-FD-7G Series Safety Extension Module provides four delayed safety output channels, each consisting of two series-connected forced-guided relay contacts rated for 250 V ac/dc at up to 6 A, for use with primary safety devices in Category 1 controlled stop applications per NFPA 79 and EN 418. It operates on 24 V ac/dc with ±10% tolerance and features a 22.5 mm wide DIN-rail-mountable polycarbonate housing. The module offers three models with programmable OFF delays of 0.5, 1, or 2 seconds, and includes status indicators for power and relay states. Feedback contacts (Y1-Y2) are rated for 250 V ac/dc at 3 A and are used to monitor relay integrity. It is rated NEMA 1 and IEC IP20, requires installation in a NEMA 3 (IP54) or better enclosure, and operates from 0 °C to +50 °C. No user adjustments are available.
Overview
Provides additional safety outputs for a primary safety device
Offers four normally open (NO) safety outputs
Provides delayed or immediate outputs, depending on model
Offers choice of 24V dc or 24V ac/dc supply voltage, depending on model
Requires no adjustments
If malfunctioning, signals primary safety device to react
Responds in milliseconds
Designed to meet standards UL 509, UL 991, EN 418 and ISO 13850
Rated IEC IP20; NEMA 1
Overview
Provides additional safety outputs for a primary safety device
Offers four normally open (NO) safety outputs
Provides delayed or immediate outputs, depending on model
Offers choice of 24V dc or 24V ac/dc supply voltage, depending on model
Requires no adjustments
If malfunctioning, signals primary safety device to react
Responds in milliseconds
Designed to meet standards UL 509, UL 991, EN 418 and ISO 13850