Banner Engineering Corp. Safety Relays ES-FA-6G

Description
SAFETY MODULE E-STOP/INTERLOCK
Request a Quote
Description
SAFETY MODULE E-STOP/INTERLOCK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Relay, Safety, 3PST-NO, 250V, 6A from Banner Engineering is designed for applications requiring reliable emergency stop functionality. It operates at a coil voltage of 24V and features a 3PST-NO contact configuration, allowing for three normally open contacts. The relay is rated for a maximum contact voltage of 250V AC and can handle up to 6A of current. This relay is compliant with RoHS standards and is suitable for DIN rail mounting, making it easy to integrate into existing systems. It is particularly useful in safety applications where control reliability is critical, as it can monitor for contact failures and wiring faults. The design adheres to relevant safety standards, ensuring it meets the necessary requirements for industrial use.

Datasheet Summary
Powered by GS/AI

The Relay, Safety, 3PST-NO, 250V, 6A from Banner Engineering is designed for applications requiring reliable emergency stop functionality. It operates at a coil voltage of 24V and features a 3PST-NO contact configuration, allowing for three normally open contacts. The relay is rated for a maximum contact voltage of 250V AC and can handle up to 6A of current. This relay is compliant with RoHS standards and is suitable for DIN rail mounting, making it easy to integrate into existing systems. It is particularly useful in safety applications where control reliability is critical, as it can monitor for contact failures and wiring faults. The design adheres to relevant safety standards, ensuring it meets the necessary requirements for industrial use.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 2170-ES-FA-6G-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
2170-ES-FA-6G-ND
Safety Relays 2170-ES-FA-6G-ND
SAFETY MODULE E-STOP/INTERLOCK

SAFETY MODULE E-STOP/INTERLOCK

Buy Now Datasheet
Relay, Safety, 3Pst-No, 250V, 6A; Coil Voltage Banner Engineering - 20H6267 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3Pst-No, 250V, 6A; Coil Voltage Banner Engineering
20H6267
Relay, Safety, 3Pst-No, 250V, 6A; Coil Voltage Banner Engineering 20H6267
RELAY, SAFETY, 3PST-NO, 250V, 6A; Coil Voltage:24V; Contact Configuration:3PST-N O; Product Range:ES-FA Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Material:- RoHS Compliant: Yes

RELAY, SAFETY, 3PST-NO, 250V, 6A; Coil Voltage:24V; Contact Configuration:3PST-NO; Product Range:ES-FA Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Relays Safety Relays
Product Number 2170-ES-FA-6G-ND 20H6267
Product Name Safety Relays Relay, Safety, 3Pst-No, 250V, 6A; Coil Voltage Banner Engineering
Channels Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Channels Single Throw; Double Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details
Signal Relays - 1762965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Channels Double Throw
Mounting Surface mount
View Details
Cradle relay - cradle-relay - BARTEC
Specs
AC Power 50 VA
DC Power 40 watts
View Details