Banner Engineering Corp. Pushbutton Switches ED1G-L20MB-1N

Description
THREE-POSITION ENABLING DEVICE:
Request a Quote Datasheet
Description
THREE-POSITION ENABLING DEVICE:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2170-ED1G-L20MB-1N-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
2170-ED1G-L20MB-1N-ND
Pushbutton Switches 2170-ED1G-L20MB-1N-ND
THREE-POSITION ENABLING DEVICE:

THREE-POSITION ENABLING DEVICE:

Buy Now Datasheet
Enablling Pushbutton Switch, Dpst-No/dpst-No; Product Range Banner Engineering - 83T7656 - Newark, An Avnet Company
Chicago, IL, United States
Enablling Pushbutton Switch, Dpst-No/dpst-No; Product Range Banner Engineering
83T7656
Enablling Pushbutton Switch, Dpst-No/dpst-No; Product Range Banner Engineering 83T7656
ENABLLING PUSHBUTTON SWITCH, DPST-NO/DPST-NO; Product Range:ED1G Series; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Off-On-Off ; Actuator / Cap Colour:Grey; Contact Current AC Max:500mA; Contact Voltage VAC:125V RoHS Compliant: Yes

ENABLLING PUSHBUTTON SWITCH, DPST-NO/DPST-NO; Product Range:ED1G Series; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Off-On-Off; Actuator / Cap Colour:Grey; Contact Current AC Max:500mA; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 2170-ED1G-L20MB-1N-ND 83T7656
Product Name Pushbutton Switches Enablling Pushbutton Switch, Dpst-No/dpst-No; Product Range Banner Engineering
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push) Off-On-Off
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism 4PST-2NO/2NC Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Flush Momentary Push Buttons - 2AF6 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Hardware - AT3010C05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
22mm Momentary Push Button 800F PB - 800FD-F5X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details