Banner Engineering Corp. Pressure Sensors, Transducers DX80N9X1W-PS150G

Description
"Pressure Sensor 150PSI (1034.21kPa) Gauge Male - 1/4"" (6.35mm) NPT IoT Finished Device"
Request a Quote Datasheet
Description
"Pressure Sensor 150PSI (1034.21kPa) Gauge Male - 1/4"" (6.35mm) NPT IoT Finished Device"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 2170-DX80N9X1W-PS150G-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
2170-DX80N9X1W-PS150G-ND
Pressure Sensors, Transducers 2170-DX80N9X1W-PS150G-ND
"Pressure Sensor 150PSI (1034.21kPa) Gauge Male - 1/4"" (6.35mm) NPT IoT Finished Device"

"Pressure Sensor 150PSI (1034.21kPa) Gauge Male - 1/4"" (6.35mm) NPT IoT Finished Device"

Buy Now Datasheet
Pressure Sensor, 150Psi, Gauge, 3.6Vdc; Operating Pressure Max Banner Engineering - 02AH0205 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 150Psi, Gauge, 3.6Vdc; Operating Pressure Max Banner Engineering
02AH0205
Pressure Sensor, 150Psi, Gauge, 3.6Vdc; Operating Pressure Max Banner Engineering 02AH0205
PRESSURE SENSOR, 150PSI, GAUGE, 3.6VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:Sure Cross DX80 Series RoHS Compliant: Yes

PRESSURE SENSOR, 150PSI, GAUGE, 3.6VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:Sure Cross DX80 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 2170-DX80N9X1W-PS150G-ND 02AH0205
Product Name Pressure Sensors, Transducers Pressure Sensor, 150Psi, Gauge, 3.6Vdc; Operating Pressure Max Banner Engineering
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP276A1201 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details