Banner Engineering Corp. Pressure Sensor, 150Psi, Gauge, 3.6Vdc; Operating Pressure Max Banner Engineering DX80N9X1W-PS150G-NB

Description
PRESSURE SENSOR, 150PSI, GAUGE, 3.6VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:Sure Cross DX80 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 150PSI, GAUGE, 3.6VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:Sure Cross DX80 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 150Psi, Gauge, 3.6Vdc; Operating Pressure Max Banner Engineering - 02AH0206 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 150Psi, Gauge, 3.6Vdc; Operating Pressure Max Banner Engineering
02AH0206
Pressure Sensor, 150Psi, Gauge, 3.6Vdc; Operating Pressure Max Banner Engineering 02AH0206
PRESSURE SENSOR, 150PSI, GAUGE, 3.6VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:Sure Cross DX80 Series RoHS Compliant: Yes

PRESSURE SENSOR, 150PSI, GAUGE, 3.6VDC; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:3.6VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:Sure Cross DX80 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 02AH0206
Product Name Pressure Sensor, 150Psi, Gauge, 3.6Vdc; Operating Pressure Max Banner Engineering
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Config. pressure transducer K-P8AP - K-P8AP - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensor with analog display - PG2409 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
View Details
3 suppliers
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP464 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details