Banner Engineering Corp. RF Receiver, Transmitter, and Transceiver Finished Units DX80N9DSTS

Description
RF Transceiver 900MHz
Request a Quote
Description
RF Transceiver 900MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DX80N9DSTS is a wireless operator interface node operating in the 900 MHz ISM band, powered by a 3.6 V DC C cell internal battery. It features a multicolor capacitive touch input and indicator, along with four tactile pushbuttons and a three-digit numerical LCD display. This device is designed for various applications including pick-to-light, call-for-parts, and assembly guidance, making it versatile for different operational needs. The node supports bi-directional communication, allowing it to send information back to a controller, which is beneficial for tracking short or missing items. Its battery-powered design enables easy deployment in locations where wired solutions are impractical, while a DC-powered option is available to eliminate battery replacement needs. The device can be configured for different transmit power levels, offering flexibility in range and battery life depending on the application requirements. Engineers considering this product should note its ease of installation, wireless capabilities, and suitability for mobile equipment, making it a practical choice for enhancing operational efficiency in various settings.

Datasheet Summary
Powered by GS/AI

The DX80N9DSTS is a wireless operator interface node operating in the 900 MHz ISM band, powered by a 3.6 V DC C cell internal battery. It features a multicolor capacitive touch input and indicator, along with four tactile pushbuttons and a three-digit numerical LCD display. This device is designed for various applications including pick-to-light, call-for-parts, and assembly guidance, making it versatile for different operational needs. The node supports bi-directional communication, allowing it to send information back to a controller, which is beneficial for tracking short or missing items. Its battery-powered design enables easy deployment in locations where wired solutions are impractical, while a DC-powered option is available to eliminate battery replacement needs. The device can be configured for different transmit power levels, offering flexibility in range and battery life depending on the application requirements. Engineers considering this product should note its ease of installation, wireless capabilities, and suitability for mobile equipment, making it a practical choice for enhancing operational efficiency in various settings.

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - 2170-DX80N9DSTS-ND - DigiKey
Thief River Falls, MN, United States
RF Receiver, Transmitter, and Transceiver Finished Units
2170-DX80N9DSTS-ND
RF Receiver, Transmitter, and Transceiver Finished Units 2170-DX80N9DSTS-ND
RF Transceiver 900MHz

RF Transceiver 900MHz

Buy Now Datasheet
RF Receiver, Transmitter, and Transceiver Finished Units - DX80N9DSTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receiver, Transmitter, and Transceiver Finished Units
DX80N9DSTS
RF Receiver, Transmitter, and Transceiver Finished Units DX80N9DSTS
RF Transceiver 900MHz

RF Transceiver 900MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 2170-DX80N9DSTS-ND DX80N9DSTS
Product Name RF Receiver, Transmitter, and Transceiver Finished Units RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 Front End Module - QPF4216 - Qorvo
Specs
Features RoHS
Operating Frequency 2400 to 2500 MHz
Package Type Laminate
View Details
RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
UART / SPI Interfaces WiFi 802.11b/g/n Modules for OEM’s - RW8200HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector (optional feature)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details