Banner Engineering Corp. Wireless Sensor, Retroreflective, 6M; Sensing Range Max Banner Engineering DX80N2Q45LP

Description
WIRELESS SENSOR, RETROREFLECTIVE, 6M; Sensing Range Max:6m; Sensing Method:Polarized Retroreflective; Sensor Output:-; Product Range:Sure Cross Q45 Series; Connection Method:-; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
WIRELESS SENSOR, RETROREFLECTIVE, 6M; Sensing Range Max:6m; Sensing Method:Polarized Retroreflective; Sensor Output:-; Product Range:Sure Cross Q45 Series; Connection Method:-; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Sensor, Retroreflective, 6M; Sensing Range Max Banner Engineering - 65W8892 - Newark, An Avnet Company
Chicago, IL, United States
Wireless Sensor, Retroreflective, 6M; Sensing Range Max Banner Engineering
65W8892
Wireless Sensor, Retroreflective, 6M; Sensing Range Max Banner Engineering 65W8892
WIRELESS SENSOR, RETROREFLECTIVE, 6M; Sensing Range Max:6m; Sensing Method:Polarized Retroreflective; Sensor Output:-; Product Range:Sure Cross Q45 Series; Connection Method:-; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes

WIRELESS SENSOR, RETROREFLECTIVE, 6M; Sensing Range Max:6m; Sensing Method:Polarized Retroreflective; Sensor Output:-; Product Range:Sure Cross Q45 Series; Connection Method:-; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65W8892
Product Name Wireless Sensor, Retroreflective, 6M; Sensing Range Max Banner Engineering
Operation Distance 236 inch (6000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1130LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details