Banner Engineering Corp. Wireless Sensor, Diffuse, 300Mm; Sensing Range Max Banner Engineering DX80N2Q45D

Description
WIRELESS SENSOR, DIFFUSE, 300MM; Sensing Range Max:300mm; Sensing Method:Diffuse; Sensor Output:-; Product Range:Sure Cross Q45 Series; Connection Method:-; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
WIRELESS SENSOR, DIFFUSE, 300MM; Sensing Range Max:300mm; Sensing Method:Diffuse; Sensor Output:-; Product Range:Sure Cross Q45 Series; Connection Method:-; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Sensor, Diffuse, 300Mm; Sensing Range Max Banner Engineering - 65W8890 - Newark, An Avnet Company
Chicago, IL, United States
Wireless Sensor, Diffuse, 300Mm; Sensing Range Max Banner Engineering
65W8890
Wireless Sensor, Diffuse, 300Mm; Sensing Range Max Banner Engineering 65W8890
WIRELESS SENSOR, DIFFUSE, 300MM; Sensing Range Max:300mm; Sensing Method:Diffuse; Sensor Output:-; Product Range:Sure Cross Q45 Series; Connection Method:-; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes

WIRELESS SENSOR, DIFFUSE, 300MM; Sensing Range Max:300mm; Sensing Method:Diffuse; Sensor Output:-; Product Range:Sure Cross Q45 Series; Connection Method:-; Supply Voltage DC Min:-; Supply Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 65W8890
Product Name Wireless Sensor, Diffuse, 300Mm; Sensing Range Max Banner Engineering
Operation Distance 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P3-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers