DUO-TOUCH SG TWO-HAND CONTROL SAFETY MODULES -- SAFETY CONTROLLERS AND MODULES
Banner Engineering Corp.Safety Controllers and ModulesDUO-TOUCH SG Two-Hand Control Safety Modules
Description
Modules work with Banner STB self-checking touch buttons or can be retrofitted with existing mechanical palm buttons to create a complete, ergonomic two-hand control system.
To ensure reliability, modules have a diverse-redundant microcontroller circuit and multiple redundant, force-guided (mechanically linked) output contacts.
Anti-tiedown logic requires that both touch buttons are activated within one-half second of each other.
Ac and dc voltages are available: 24V ac/dc, 115V ac/24V dc or 230V ac/24V dc.
Modules are available with two or four normally open (NO) safety outputs.
Non-safety auxiliary outputs are available on some models.
Modules meet Safety Category 4 per ISO 13849-1 (EN 954-1) and functional Type IIIC two-hand control per EN 574.
Removable terminal blocks allow convenient wiring and exchange of modules without rewiring.
Available kits include module and two STB touch buttons.
STB touch buttons are far more ergonomic than mechanical and difficult-to-activat
e capacitive buttons.
Banner Engineering Corp.
Done
Description
Modules work with Banner STB self-checking touch buttons or can be retrofitted with existing mechanical palm buttons to create a complete, ergonomic two-hand control system.
To ensure reliability, modules have a diverse-redundant microcontroller circuit and multiple redundant, force-guided (mechanically linked) output contacts.
Anti-tiedown logic requires that both touch buttons are activated within one-half second of each other.
Ac and dc voltages are available: 24V ac/dc, 115V ac/24V dc or 230V ac/24V dc.
Modules are available with two or four normally open (NO) safety outputs.
Non-safety auxiliary outputs are available on some models.
Modules meet Safety Category 4 per ISO 13849-1 (EN 954-1) and functional Type IIIC two-hand control per EN 574.
Removable terminal blocks allow convenient wiring and exchange of modules without rewiring.
Available kits include module and two STB touch buttons.
STB touch buttons are far more ergonomic than mechanical and difficult-to-activat
e capacitive buttons.
Datasheet
Datasheet Summary Powered by GS/AI
The DUO-TOUCH SG Two-Hand Control Safety Module is a DIN-rail-mountable device designed for two-hand control applications, monitoring two Banner STB self-checking optical touch buttons or mechanical push buttons to safeguard machinery. It features diverse-redundant microcontrollers, two redundant forced-guided output contacts rated at 6 A, and a 500 ms maximum simultaneity requirement for actuation. The module operates on 24 V AC/DC and includes five LED indicators for status monitoring. It complies with EN ISO 13849-1 Category 4 PL e and IEC 61508 SIL3, and meets Type IIIC requirements per ISO 13851. The housing is 22.5 mm wide with removable terminal blocks for easy installation and maintenance.
Datasheet Summary Powered by GS/AI
The DUO-TOUCH SG Two-Hand Control Safety Module is a DIN-rail-mountable device designed for two-hand control applications, monitoring two Banner STB self-checking optical touch buttons or mechanical push buttons to safeguard machinery. It features diverse-redundant microcontrollers, two redundant forced-guided output contacts rated at 6 A, and a 500 ms maximum simultaneity requirement for actuation. The module operates on 24 V AC/DC and includes five LED indicators for status monitoring. It complies with EN ISO 13849-1 Category 4 PL e and IEC 61508 SIL3, and meets Type IIIC requirements per ISO 13851. The housing is 22.5 mm wide with removable terminal blocks for easy installation and maintenance.
Modules work with Banner STB self-checking touch buttons or can be retrofitted with existing mechanical palm buttons to create a complete, ergonomic two-hand control system.
To ensure reliability, modules have a diverse-redundant microcontroller circuit and multiple redundant, force-guided (mechanically linked) output contacts.
Anti-tiedown logic requires that both touch buttons are activated within one-half second of each other.
Ac and dc voltages are available: 24V ac/dc, 115V ac/24V dc or 230V ac/24V dc.
Modules are available with two or four normally open (NO) safety outputs.
Non-safety auxiliary outputs are available on some models.
Modules meet Safety Category 4 per ISO 13849-1 (EN 954-1) and functional Type IIIC two-hand control per EN 574.
Removable terminal blocks allow convenient wiring and exchange of modules without rewiring.
Available kits include module and two STB touch buttons.
STB touch buttons are far more ergonomic than mechanical and difficult-to-activat
e capacitive buttons.
Modules work with Banner STB self-checking touch buttons or can be retrofitted with existing mechanical palm buttons to create a complete, ergonomic two-hand control system.
To ensure reliability, modules have a diverse-redundant microcontroller circuit and multiple redundant, force-guided (mechanically linked) output contacts.
Anti-tiedown logic requires that both touch buttons are activated within one-half second of each other.
Ac and dc voltages are available: 24V ac/dc, 115V ac/24V dc or 230V ac/24V dc.
Modules are available with two or four normally open (NO) safety outputs.
Non-safety auxiliary outputs are available on some models.
Modules meet Safety Category 4 per ISO 13849-1 (EN 954-1) and functional Type IIIC two-hand control per EN 574.
Removable terminal blocks allow convenient wiring and exchange of modules without rewiring.
Available kits include module and two STB touch buttons.
STB touch buttons are far more ergonomic than mechanical and difficult-to-activate capacitive buttons.