Banner Engineering Corp. Fiber Optic Cable D10BFPQ5

Description
FIBER OPTIC SENSOR, HIGH PERFORMANCE, D10 SERIES, 10-30 VDC POWER SUPPLY, DIN RAIL HOUSING, THERMOPLASTIC, DISCRETE INPUT/OUTPUT, RED LED, PLASTIC AND GLASS FIBER TYPES, INTEGRAL M12 QD CONNECTOR, IP50, PART NUMBER: 73406. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER OPTIC SENSOR, HIGH PERFORMANCE, D10 SERIES, 10-30 VDC POWER SUPPLY, DIN RAIL HOUSING, THERMOPLASTIC, DISCRETE INPUT/OUTPUT, RED LED, PLASTIC AND GLASS FIBER TYPES, INTEGRAL M12 QD CONNECTOR, IP50, PART NUMBER: 73406. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 3148352 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
3148352
Fiber Optic Cable 3148352
FIBER OPTIC SENSOR, HIGH PERFORMANCE, D10 SERIES, 10-30 VDC POWER SUPPLY, DIN RAIL HOUSING, THERMOPLASTIC, DISCRETE INPUT/OUTPUT, RED LED, PLASTIC AND GLASS FIBER TYPES, INTEGRAL M12 QD CONNECTOR, IP50, PART NUMBER: 73406. FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC SENSOR, HIGH PERFORMANCE, D10 SERIES, 10-30 VDC POWER SUPPLY, DIN RAIL HOUSING, THERMOPLASTIC, DISCRETE INPUT/OUTPUT, RED LED, PLASTIC AND GLASS FIBER TYPES, INTEGRAL M12 QD CONNECTOR, IP50, PART NUMBER: 73406. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 3148352
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details