Banner Engineering Corp. QD Cable/Cord Set CSB-M1250M1280

Description
13879 - CDS EU/EU/EU 5 M/ 8 F/ 8 F ST/ST/ST DSM5X22 3 GN B. FREE 2 YEAR RADWELL WARRANTY
Description
13879 - CDS EU/EU/EU 5 M/ 8 F/ 8 F ST/ST/ST DSM5X22 3 GN B. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 119170732 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
119170732
QD Cable/Cord Set 119170732
13879 - CDS EU/EU/EU 5 M/ 8 F/ 8 F ST/ST/ST DSM5X22 3 GN B. FREE 2 YEAR RADWELL WARRANTY

13879 - CDS EU/EU/EU 5 M/ 8 F/ 8 F ST/ST/ST DSM5X22 3 GN B. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 119170732
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details
DeviceNet Physical Media - 1485K-P6F5-N5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details