Stack Light Complete Unit Yellow LED M12
COLUMN LIGHT, YELLOW, 50MM, 30VDC; No. of Stacks / Tiers:1; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67, NEMA 13; Sound Level SPL:-RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | CL50YXXPQ | 61T8759 |
| Product Name | Stackable Tower Lighting, Beacons, and Components | Column Light, Yellow, 50Mm, 30Vdc; No. Of Stacks / Tiers Banner Engineering |