LED, COLUMN, LIGHT, 70mA, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67; Sound Level SPL:95dBA; Colour:RedRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 10R5320 |
| Product Name | Led, Column, Light, 70Ma, Red; No. Of Stacks / Tiers Banner Engineering |