Banner Engineering Corp. Led, Column, Light, 70Ma, Red; No. Of Stacks / Tiers Banner Engineering CL50XRXNQ

Description
LED, COLUMN, LIGHT, 70mA, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67; Sound Level SPL:95dBA; Colour:RedRoHS Compliant: Yes
Description
LED, COLUMN, LIGHT, 70mA, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67; Sound Level SPL:95dBA; Colour:RedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Column, Light, 70Ma, Red; No. Of Stacks / Tiers Banner Engineering - 10R5319 - Newark, An Avnet Company
Chicago, IL, United States
Led, Column, Light, 70Ma, Red; No. Of Stacks / Tiers Banner Engineering
10R5319
Led, Column, Light, 70Ma, Red; No. Of Stacks / Tiers Banner Engineering 10R5319
LED, COLUMN, LIGHT, 70mA, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67; Sound Level SPL:95dBA; Colour:RedRoHS Compliant: Yes

LED, COLUMN, LIGHT, 70mA, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67; Sound Level SPL:95dBA; Colour:RedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 10R5319
Product Name Led, Column, Light, 70Ma, Red; No. Of Stacks / Tiers Banner Engineering
Unlock Full Specs
to access all available technical data