The LED Column Light, part number 10R5318, operates at a supply voltage of 30V DC and has a maximum current rating of 70 mA. It features a red lens with a diameter of 50 mm and is designed for visual signaling applications. The sound level produced by the unit reaches up to 95 dB at one meter, making it suitable for environments where audible alerts are necessary. The product is rated IP50, indicating protection against dust but not against water. It is important to note that this product is not intended for personnel protection applications, as it lacks the necessary safety features for such use. The operating temperature range is from -20°C to +50°C (-4°F to +122°F). This column light is a compact, self-contained unit that does not require an external controller for operation.
LED, COLUMN, LIGHT, 70mA, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Continuous; Lens Diameter:50mm; IP / NEMA Rating:IP50; Sound Level SPL:95dB RoHS Compliant: Yes
Stack Light Complete Unit Red LED Alarm Connector
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 10R5318 | CL50XRXAPQ |
| Product Name | Led, Column, Light, 70Ma, Red; No. Of Stacks / Tiers Banner Engineering | Stackable Tower Lighting, Beacons, and Components |