LED, COLUMN, LIGHT, 70mA, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Continuous; Lens Diameter:50mm; IP / NEMA Rating:IP50; Connection Type:5 Pin M12 Connector; Colour:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 10R5317 |
| Product Name | Led, Column, Light, 70Ma, Red; Module Lens Colour Banner Engineering |