Banner Engineering Corp. Signal Tower, Multicolor, 93Db, 30Vdc; No. Of Stacks / Tiers Banner Engineering CL50PRGB7A

Description
SIGNAL TOWER, MULTICOLOR, 93DB, 30VDC; No. of Stacks / Tiers:1; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Tones:Continuous; Lens Diameter:50mm RoHS Compliant: Yes
Datasheet
Description
SIGNAL TOWER, MULTICOLOR, 93DB, 30VDC; No. of Stacks / Tiers:1; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Tones:Continuous; Lens Diameter:50mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Tower, Multicolor, 93Db, 30Vdc; No. Of Stacks / Tiers Banner Engineering - 27AK3851 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, Multicolor, 93Db, 30Vdc; No. Of Stacks / Tiers Banner Engineering
27AK3851
Signal Tower, Multicolor, 93Db, 30Vdc; No. Of Stacks / Tiers Banner Engineering 27AK3851
SIGNAL TOWER, MULTICOLOR, 93DB, 30VDC; No. of Stacks / Tiers:1; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Tones:Continuous; Lens Diameter:50mm RoHS Compliant: Yes

SIGNAL TOWER, MULTICOLOR, 93DB, 30VDC; No. of Stacks / Tiers:1; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Flashing, Steady; Tones:Continuous; Lens Diameter:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 27AK3851
Product Name Signal Tower, Multicolor, 93Db, 30Vdc; No. Of Stacks / Tiers Banner Engineering
Unlock Full Specs
to access all available technical data