SIGNAL TOWER, MULTICOLOUR, 30VDC, 50MM; No. of Stacks / Tiers:1; Module Lens Colour:Multicolour; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:Dimming, Flashing; Tones:-; Lens Diameter:50mm; Sound Level SPL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 27AK3849 |
| Product Name | Signal Tower, Multicolour, 30Vdc, 50Mm; No. Of Stacks / Tiers Banner Engineering |