Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components CL50GXXPQ

Description
Stack Light Complete Unit Green LED M12
Datasheet
Description
Stack Light Complete Unit Green LED M12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - CL50GXXPQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
CL50GXXPQ
Stackable Tower Lighting, Beacons, and Components CL50GXXPQ
Stack Light Complete Unit Green LED M12

Stack Light Complete Unit Green LED M12

Buy Now Datasheet
Led, Column, Light, 70Ma, Green; No. Of Stacks / Tiers Banner Engineering - 10R5316 - Newark, An Avnet Company
Chicago, IL, United States
Led, Column, Light, 70Ma, Green; No. Of Stacks / Tiers Banner Engineering
10R5316
Led, Column, Light, 70Ma, Green; No. Of Stacks / Tiers Banner Engineering 10R5316
LED, COLUMN, LIGHT, 70mA, GREEN; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67; Sound Level SPL:95dBA RoHS Compliant: Yes

LED, COLUMN, LIGHT, 70mA, GREEN; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67; Sound Level SPL:95dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number CL50GXXPQ 10R5316
Product Name Stackable Tower Lighting, Beacons, and Components Led, Column, Light, 70Ma, Green; No. Of Stacks / Tiers Banner Engineering
Unlock Full Specs
to access all available technical data

Similar Products