Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components CL50GXXAPQ

Description
Stack Light Complete Unit Green LED Alarm M12
Datasheet
Description
Stack Light Complete Unit Green LED Alarm M12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - CL50GXXAPQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
CL50GXXAPQ
Stackable Tower Lighting, Beacons, and Components CL50GXXAPQ
Stack Light Complete Unit Green LED Alarm M12

Stack Light Complete Unit Green LED Alarm M12

Buy Now Datasheet
Led, Column, Light, 70Ma, Green; Module Lens Colour Banner Engineering - 10R5314 - Newark, An Avnet Company
Chicago, IL, United States
Led, Column, Light, 70Ma, Green; Module Lens Colour Banner Engineering
10R5314
Led, Column, Light, 70Ma, Green; Module Lens Colour Banner Engineering 10R5314
LED, COLUMN, LIGHT, 70mA, GREEN; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Continuous; Lens Diameter:50mm; IP / NEMA Rating:IP50; Connection Type:5 Pin M12 Connector RoHS Compliant: Yes

LED, COLUMN, LIGHT, 70mA, GREEN; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Continuous; Lens Diameter:50mm; IP / NEMA Rating:IP50; Connection Type:5 Pin M12 Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number CL50GXXAPQ 10R5314
Product Name Stackable Tower Lighting, Beacons, and Components Led, Column, Light, 70Ma, Green; Module Lens Colour Banner Engineering
Unlock Full Specs
to access all available technical data