The CL50GRYPQ is a stackable tower light featuring three LED colors: green, red, and yellow. It operates within a voltage range of 18 V to 30 V DC and is designed for easy installation without the need for an external controller. The device is compact and self-contained, making it suitable for various applications where visual indication of equipment status is required. The light is housed in a durable ABS casing, ensuring resilience in industrial environments. It meets environmental ratings of UL Type 4X and IEC IP67, indicating its suitability for both indoor and outdoor use. The maximum current per LED color is 100 mA at 18 V DC, with a response time of 10 milliseconds for indicator activation. The product is available with integral M12/Euro-style quick disconnect options for flexible connectivity.
Stack Light Complete Unit Green, Red, Yellow LED M12
LED COLUMN LIGHT 70mA GREEN/RED/YELLOW; No. of Stacks / Tiers:1; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67 RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | CL50GRYPQ | 10R5312 |
| Product Name | Stackable Tower Lighting, Beacons, and Components | Led Column Light 70Ma Green/red/yellow; No. Of Stacks / Tiers Banner Engineering |