Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components CL50GRYNQ

Description
Stack Light Complete Unit Green, Red, Yellow LED M12
Datasheet
Description
Stack Light Complete Unit Green, Red, Yellow LED M12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - CL50GRYNQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
CL50GRYNQ
Stackable Tower Lighting, Beacons, and Components CL50GRYNQ
Stack Light Complete Unit Green, Red, Yellow LED M12

Stack Light Complete Unit Green, Red, Yellow LED M12

Buy Now Datasheet
Led Column Light 70Ma Green/red/yellow; No. Of Stacks / Tiers Banner Engineering - 10R5311 - Newark, An Avnet Company
Chicago, IL, United States
Led Column Light 70Ma Green/red/yellow; No. Of Stacks / Tiers Banner Engineering
10R5311
Led Column Light 70Ma Green/red/yellow; No. Of Stacks / Tiers Banner Engineering 10R5311
LED COLUMN LIGHT 70mA GREEN/RED/YELLOW; No. of Stacks / Tiers:1; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67 RoHS Compliant: Yes

LED COLUMN LIGHT 70mA GREEN/RED/YELLOW; No. of Stacks / Tiers:1; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number CL50GRYNQ 10R5311
Product Name Stackable Tower Lighting, Beacons, and Components Led Column Light 70Ma Green/red/yellow; No. Of Stacks / Tiers Banner Engineering
Unlock Full Specs
to access all available technical data