LED COLUMN LIGHT 70mA GREEN/RED/YELLOW; No. of Stacks / Tiers:1; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Continuous; Lens Diameter:50mm; IP / NEMA Rating:IP50 RoHS Compliant: Yes
Stack Light Complete Unit Green, Red, Yellow LED Alarm M12
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 10R5310 | CL50GRYAPQ |
| Product Name | Led Column Light 70Ma Green/red/yellow; No. Of Stacks / Tiers Banner Engineering | Stackable Tower Lighting, Beacons, and Components |