Stack Light Complete Unit Green, Red, Yellow LED Alarm M12
LED COLUMN LIGHT 70mA GREEN/RED/YELLOW; No. of Stacks / Tiers:1; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Continuous; Lens Diameter:50mm; IP / NEMA Rating:IP50 RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | CL50GRYANQ | 10R5309 |
| Product Name | Stackable Tower Lighting, Beacons, and Components | Led Column Light 70Ma Green/red/yellow; No. Of Stacks / Tiers Banner Engineering |