LED, COLUMN, LIGHT, 70mA, GREEN/RED; No. of Stacks / Tiers:1; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67; Product Range:- RoHS Compliant: Yes
Stack Light Complete Unit Green, Red LED M12
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Light Towers | Light Towers |
| Product Number | 10R5308 | CL50GRXPQ |
| Product Name | Led, Column, Light, 70Ma, Green/red; No. Of Stacks / Tiers Banner Engineering | Stackable Tower Lighting, Beacons, and Components |