Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components CL50GRXNQ

Description
Stack Light Complete Unit Green, Red LED Connector
Datasheet
Description
Stack Light Complete Unit Green, Red LED Connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - CL50GRXNQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
CL50GRXNQ
Stackable Tower Lighting, Beacons, and Components CL50GRXNQ
Stack Light Complete Unit Green, Red LED Connector

Stack Light Complete Unit Green, Red LED Connector

Buy Now Datasheet
Led, Column, Light, 70Ma, Green/red; No. Of Stacks / Tiers Banner Engineering - 10R5307 - Newark, An Avnet Company
Chicago, IL, United States
Led, Column, Light, 70Ma, Green/red; No. Of Stacks / Tiers Banner Engineering
10R5307
Led, Column, Light, 70Ma, Green/red; No. Of Stacks / Tiers Banner Engineering 10R5307
LED, COLUMN, LIGHT, 70mA, GREEN/RED; No. of Stacks / Tiers:1; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67; Sound Level SPL:95dBRoHS Compliant: Yes

LED, COLUMN, LIGHT, 70mA, GREEN/RED; No. of Stacks / Tiers:1; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP67; Sound Level SPL:95dBRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number CL50GRXNQ 10R5307
Product Name Stackable Tower Lighting, Beacons, and Components Led, Column, Light, 70Ma, Green/red; No. Of Stacks / Tiers Banner Engineering
Unlock Full Specs
to access all available technical data