Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components CL50GRXANQ

Description
Stack Light Complete Unit Green, Red LED Alarm M12
Datasheet
Description
Stack Light Complete Unit Green, Red LED Alarm M12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - CL50GRXANQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
CL50GRXANQ
Stackable Tower Lighting, Beacons, and Components CL50GRXANQ
Stack Light Complete Unit Green, Red LED Alarm M12

Stack Light Complete Unit Green, Red LED Alarm M12

Buy Now Datasheet
Led, Column, Light, 70Ma, Green/red; No. Of Stacks / Tiers Banner Engineering - 10R5305 - Newark, An Avnet Company
Chicago, IL, United States
Led, Column, Light, 70Ma, Green/red; No. Of Stacks / Tiers Banner Engineering
10R5305
Led, Column, Light, 70Ma, Green/red; No. Of Stacks / Tiers Banner Engineering 10R5305
LED, COLUMN, LIGHT, 70mA, GREEN/RED; No. of Stacks / Tiers:1; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Continuous; Lens Diameter:50mm; IP / NEMA Rating:IP50 RoHS Compliant: Yes

LED, COLUMN, LIGHT, 70mA, GREEN/RED; No. of Stacks / Tiers:1; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:30V; Visual Signal Type:-; Tones:Continuous; Lens Diameter:50mm; IP / NEMA Rating:IP50 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Light Towers Light Towers
Product Number CL50GRXANQ 10R5305
Product Name Stackable Tower Lighting, Beacons, and Components Led, Column, Light, 70Ma, Green/red; No. Of Stacks / Tiers Banner Engineering
Unlock Full Specs
to access all available technical data