The CL50GRXALSPQ is a stackable tower light featuring two LED colors: green and red. It operates within a voltage range of 18 V to 30 V DC and is designed for easy installation without the need for an external controller. The device is compact and self-contained, making it suitable for various applications requiring visual status indication. The light is housed in durable materials, ensuring reliability in demanding environments. It includes an integral 5-pin M12/Euro-style quick disconnect for straightforward connectivity. The product is rated for use in temperatures from -20 °C to +50 °C and has an environmental rating of IP67, indicating its suitability for harsh conditions.
Stack Light Complete Unit Green, Red LED Alarm Connector
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | CL50GRXALSPQ |
| Product Name | Stackable Tower Lighting, Beacons, and Components |