The CL50GRBAPQ is a stackable tower light designed for general-purpose signaling and indication. It features a combination of green and red LEDs, providing clear visual alerts for equipment status or operator guidance. The unit operates within a voltage range of 18 V to 30 V DC and is compact, self-contained, and easy to install without the need for additional controllers or assembly. This model is constructed with durable materials, including an ABS base and polycarbonate light segments, ensuring resilience in various environments. It meets environmental ratings of UL Type 4X and IEC IP67, making it suitable for both indoor and outdoor applications. The device can be connected via an integral 4-pin or 5-pin M12/Euro-style quick disconnect, facilitating straightforward integration into existing systems. The CL50GRBAPQ is also equipped with protection against reverse polarity and transient voltages, enhancing its reliability in demanding conditions. Its maximum current per LED color is 100 mA at 18 V DC, ensuring efficient operation. This product is ideal for engineers seeking a robust and versatile signaling solution for their projects.
Stack Light Complete Unit Blue, Green, Red LED Alarm Connector
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | CL50GRBAPQ |
| Product Name | Stackable Tower Lighting, Beacons, and Components |