Banner Engineering Corp. RF Antennas BWA-HW-017

Description
General Purpose Whip, Straight RF Antenna RP-SMA Male Connector Mount
Description
General Purpose Whip, Straight RF Antenna RP-SMA Male Connector Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - BWA-HW-017 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BWA-HW-017
RF Antennas BWA-HW-017
General Purpose Whip, Straight RF Antenna RP-SMA Male Connector Mount

General Purpose Whip, Straight RF Antenna RP-SMA Male Connector Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number BWA-HW-017
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 1408069 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details