Banner Engineering Corp. RF Antennas BWA-ANTKIT-004

Description
915MHz General Purpose Module RF Antenna 902MHz ~ 928MHz 5dBi RP-SMA Female, RP-SMA Male
Request a Quote Datasheet
Description
915MHz General Purpose Module RF Antenna 902MHz ~ 928MHz 5dBi RP-SMA Female, RP-SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2170-BWA-ANTKIT-004-ND - DigiKey
Thief River Falls, MN, United States
915MHz General Purpose Module RF Antenna 902MHz ~ 928MHz 5dBi RP-SMA Female, RP-SMA Male

915MHz General Purpose Module RF Antenna 902MHz ~ 928MHz 5dBi RP-SMA Female, RP-SMA Male

Buy Now Datasheet
RF Antennas - BWA-ANTKIT-004 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BWA-ANTKIT-004
RF Antennas BWA-ANTKIT-004
915MHz General Purpose Module RF Antenna 902MHz ~ 928MHz 5dBi RP-SMA Female, RP-SMA Male

915MHz General Purpose Module RF Antenna 902MHz ~ 928MHz 5dBi RP-SMA Female, RP-SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2170-BWA-ANTKIT-004-ND BWA-ANTKIT-004
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Telemetry Antennas - 150309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 470.0 MHz
Gain 4.98 dB
View Details