Banner Engineering Corp. RF Antennas BWA-2O2-001

Description
2.45GHz General Purpose Dome RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-SMA Male Panel Mount
Request a Quote Datasheet
Description
2.45GHz General Purpose Dome RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2170-BWA-2O2-001-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz General Purpose Dome RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-SMA Male Panel Mount

2.45GHz General Purpose Dome RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-SMA Male Panel Mount

Buy Now Datasheet
RF Antennas - BWA-2O2-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
BWA-2O2-001
RF Antennas BWA-2O2-001
2.45GHz General Purpose Dome RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-SMA Male Panel Mount

2.45GHz General Purpose Dome RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-SMA Male Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2170-BWA-2O2-001-ND BWA-2O2-001
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 2450.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details