Banner Engineering Corp. Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering BT23S

Description
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering - 02H6400 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering
02H6400
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering 02H6400
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02H6400
Product Name Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details