Banner Engineering Corp. Tape, Retro Reflective, 75Mm X 2.5M; Tape Colour Banner Engineering BRT-THG-3-100

Description
TAPE, RETRO REFLECTIVE, 75Mm x 2.5M; Tape Colour:Grey; Roll Length - Imperial:8.2ft; Roll Length - Metric:2.54m; Tape Width - Imperial:2.95"; Tape Width - Metric:75mm; Product Range:-; For Use With:Photoelectric Sensors; Width:75mm RoHS Compliant: Yes
Datasheet
Description
TAPE, RETRO REFLECTIVE, 75Mm x 2.5M; Tape Colour:Grey; Roll Length - Imperial:8.2ft; Roll Length - Metric:2.54m; Tape Width - Imperial:2.95"; Tape Width - Metric:75mm; Product Range:-; For Use With:Photoelectric Sensors; Width:75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Retro Reflective, 75Mm X 2.5M; Tape Colour Banner Engineering - 20H2789 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Retro Reflective, 75Mm X 2.5M; Tape Colour Banner Engineering
20H2789
Tape, Retro Reflective, 75Mm X 2.5M; Tape Colour Banner Engineering 20H2789
TAPE, RETRO REFLECTIVE, 75Mm x 2.5M; Tape Colour:Grey; Roll Length - Imperial:8.2ft; Roll Length - Metric:2.54m; Tape Width - Imperial:2.95"; Tape Width - Metric:75mm; Product Range:-; For Use With:Photoelectric Sensors; Width:75mm RoHS Compliant: Yes

TAPE, RETRO REFLECTIVE, 75Mm x 2.5M; Tape Colour:Grey; Roll Length - Imperial:8.2ft; Roll Length - Metric:2.54m; Tape Width - Imperial:2.95"; Tape Width - Metric:75mm; Product Range:-; For Use With:Photoelectric Sensors; Width:75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 20H2789
Product Name Tape, Retro Reflective, 75Mm X 2.5M; Tape Colour Banner Engineering
Features Reflective
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
High Visibility Tapes - 2197904 - RS Components, Ltd.
Specs
Type Adhesive
Features Reflective
Color Red/white
View Details
High Performance Temporary Surface Protection Tape - 25A825C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details