Banner Engineering Corp. Photoelectric BRT-100X55A

Description
RETROREFLECTIVE REFLECTOR, RECTANGULAR -100X55MM, REFLECTIVITY FACTOR1.5, 50 DEGREES C, PLASTIC, TWO HOLES AND ADHESIVE BACK FOR MOUNTING, 45001. FREE 2 YEAR RADWELL WARRANTY
Description
RETROREFLECTIVE REFLECTOR, RECTANGULAR -100X55MM, REFLECTIVITY FACTOR1.5, 50 DEGREES C, PLASTIC, TWO HOLES AND ADHESIVE BACK FOR MOUNTING, 45001. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 381832 - Radwell International
Willingboro, NJ, United States
Photoelectric
381832
Photoelectric 381832
RETROREFLECTIVE REFLECTOR, RECTANGULAR -100X55MM, REFLECTIVITY FACTOR1.5, 50 DEGREES C, PLASTIC, TWO HOLES AND ADHESIVE BACK FOR MOUNTING, 45001. FREE 2 YEAR RADWELL WARRANTY

RETROREFLECTIVE REFLECTOR, RECTANGULAR -100X55MM, REFLECTIVITY FACTOR1.5, 50 DEGREES C, PLASTIC, TWO HOLES AND ADHESIVE BACK FOR MOUNTING, 45001. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 381832
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055189 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 78.74 inch (2000 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details
Inductive Proximity Sensors - 5000003713-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details