Manufacturer: Banner Engineering Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219987-BRT-100X50
Length: 101 mm
Shape: Rectangular
Width: 50.6 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): BRT100X50;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Mount: Adhesive
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1219987-BRT-100X50 |
| Product Name | Custom Parts - Custom Parts (B - D) - BRT-100X50 |