Banner Engineering Corp. Fiber Optic Cable BMM.442SMA30MP

Description
(62293) FIBER BMM.442SMA30MP. FREE 2 YEAR RADWELL WARRANTY
Description
(62293) FIBER BMM.442SMA30MP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 8425789 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
8425789
Fiber Optic Cable 8425789
(62293) FIBER BMM.442SMA30MP. FREE 2 YEAR RADWELL WARRANTY

(62293) FIBER BMM.442SMA30MP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 8425789
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC - F-PM480-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fibre Optic Cable - 5367184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; SC; Sc
View Details