Banner Engineering Corp. Circular Cable Assemblies BC-M12F8A-24-2-SF

Description
CBL 8POS PLUG RA TO WIRE 6.56'
Request a Quote Datasheet
Description
CBL 8POS PLUG RA TO WIRE 6.56'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-BC-M12F8A-24-2-SF-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-BC-M12F8A-24-2-SF-ND
Circular Cable Assemblies 2170-BC-M12F8A-24-2-SF-ND
CBL 8POS PLUG RA TO WIRE 6.56'

CBL 8POS PLUG RA TO WIRE 6.56'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 2170-BC-M12F8A-24-2-SF-ND
Product Name Circular Cable Assemblies
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Wire Harnesses - EA-W01-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-35-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details