Banner Engineering Corp. Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering BAT23S

Description
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering - 02H6393 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering
02H6393
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering 02H6393
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02H6393
Product Name Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details