ATK-VP6Q5 is a Duo-Touch two-hand control safety relay kit comprising two PNP-output pushbuttons and one AT-FM-10K safety relay module. The relay module has a screw terminal block with removable terminals, operates on 24 V AC/DC ±15%, and provides two safe normally open relay outputs rated at 6 A. It has a maximum response time of 35 ms, consumes 3 W, and supports simultaneous input operation within 500 ms. The device meets Safety Category 4, SIL 3, and PLC e standards, with an IP20 rating and a mechanical life of 20 million operations. Its dimensions are 84 mm H × 22.5 mm W × 118 mm D.
DUO-TOUCH TWO-HAND CONTROL KIT CONTAINING,, 2 STBVP6Q5 BUTTONS 4 PIN EURO-STYLE QDS AND PNP OUTPUTS, 1 AT-FM-10K SAFETY RELAY MODULE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 20H0881 |
| Product Name | Duo-Touch Two-Hand Control Kit Containing,, 2 Stbvp6Q5 Buttons 4 Pin Euro-Style Qds And Pnp Outputs, 1 At-Fm-10K Safety Relay Module Rohs Compliant Banner Engineering |