The ATK-VP6 is a duo-touch two-hand control safety relay module designed for simultaneous two-hand operation in safety-critical applications. It is packaged as a panel-mount unit with dimensions of 84 x 22.5 x 118 mm and features screw terminals with removable connection blocks. The relay supports a safe output rating of 6 A with two normally open contacts, operates on 24 V AC/DC with ±15% tolerance, and consumes 3 W or 3 VA. It has a maximum response time of 35 ms, an electrical life of 1,000,000 cycles at 250 VA, and a mechanical life of 20 million operations. The device meets Safety Category 4, SIL 3, and PL e requirements, with an IP20 rating and operates reliably at up to 50°C and 90% relative humidity.
SAFETY RELAY, DPST, 6A, PANEL; Coil Voltage:-; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 20H0878 |
| Product Name | Safety Relay, Dpst, 6A, Panel; Coil Voltage Banner Engineering |
| Channels | Single Throw |