Banner Engineering Corp. Relay, Safety, Spst-No, 250V, 4A; Coil Voltage Banner Engineering AT-FM-2A

Description
RELAY, SAFETY, SPST-NO, 250V, 4A; Coil Voltage:24V; Contact Configuration:SPST-N O; Product Range:Duo-Touch SG Series; Relay Mounting:DIN Rail; Contact Current:4A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Material:-RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, SPST-NO, 250V, 4A; Coil Voltage:24V; Contact Configuration:SPST-N O; Product Range:Duo-Touch SG Series; Relay Mounting:DIN Rail; Contact Current:4A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, Spst-No, 250V, 4A; Coil Voltage Banner Engineering - 02H6391 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Spst-No, 250V, 4A; Coil Voltage Banner Engineering
02H6391
Relay, Safety, Spst-No, 250V, 4A; Coil Voltage Banner Engineering 02H6391
RELAY, SAFETY, SPST-NO, 250V, 4A; Coil Voltage:24V; Contact Configuration:SPST-N O; Product Range:Duo-Touch SG Series; Relay Mounting:DIN Rail; Contact Current:4A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Material:-RoHS Compliant: Yes

RELAY, SAFETY, SPST-NO, 250V, 4A; Coil Voltage:24V; Contact Configuration:SPST-NO; Product Range:Duo-Touch SG Series; Relay Mounting:DIN Rail; Contact Current:4A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Material:-RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Sfty;Cur-Rtg 4A;Ctrl-V 115/230 AC, 24 DC;Vol-Rtg 250AC/DC - 70168832 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Sfty;Cur-Rtg 4A;Ctrl-V 115/230 AC, 24 DC;Vol-Rtg 250AC/DC
70168832
Relay;E-Mech;Sfty;Cur-Rtg 4A;Ctrl-V 115/230 AC, 24 DC;Vol-Rtg 250AC/DC 70168832
Features: Two-Hand Control Modules Are for Use with STB Self-Checking Touch Buttons; Certified Type IIIC Per EN 574 Two-Hand Control Modules Are for Use with OTB Optical Touch Buttons; Certified Type IIIA/B E-Stop and Guard Monitoring Modules Monitor External Devices for Contact Failure Extension Modules Provide Additional Safety Outputs to a Primary Safety Device Interface Modules Increase the Switching Current Capacity of Low-Voltage Primary Safety Devices to 6 Amps Muting Modules Suspend Safeguarding During Hazard-Free Times in the Machine's Cycle

Features:

  • Two-Hand Control Modules Are for Use with STB Self-Checking Touch Buttons; Certified Type IIIC Per EN 574
  • Two-Hand Control Modules Are for Use with OTB Optical Touch Buttons; Certified Type IIIA/B
  • E-Stop and Guard Monitoring Modules Monitor External Devices for Contact Failure
  • Extension Modules Provide Additional Safety Outputs to a Primary Safety Device
  • Interface Modules Increase the Switching Current Capacity of Low-Voltage Primary Safety Devices to 6 Amps
  • Muting Modules Suspend Safeguarding During Hazard-Free Times in the Machine's Cycle
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Safety Relays Electromechanical Relays
Product Number 02H6391 70168832
Product Name Relay, Safety, Spst-No, 250V, 4A; Coil Voltage Banner Engineering Relay;E-Mech;Sfty;Cur-Rtg 4A;Ctrl-V 115/230 AC, 24 DC;Vol-Rtg 250AC/DC
Channels Single Throw
Mounting DIN; DIN Rail DIN
Maximum Switching Current 4.00 amps
AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details