Banner Engineering Corp. Relay, Safety, Spst-No, 250V, 4A; Coil Voltage Banner Engineering AT-AM-2A

Description
RELAY, SAFETY, SPST-NO, 250V, 4A; Coil Voltage:115VAC; Contact Configuration:SPST-N O; Product Range:Duo-Touch SG Series; Relay Mounting:DIN Rail; Contact Current:4A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; IP Rating:IP20 RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, SPST-NO, 250V, 4A; Coil Voltage:115VAC; Contact Configuration:SPST-N O; Product Range:Duo-Touch SG Series; Relay Mounting:DIN Rail; Contact Current:4A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; IP Rating:IP20 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, Spst-No, 250V, 4A; Coil Voltage Banner Engineering - 02H6390 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Spst-No, 250V, 4A; Coil Voltage Banner Engineering
02H6390
Relay, Safety, Spst-No, 250V, 4A; Coil Voltage Banner Engineering 02H6390
RELAY, SAFETY, SPST-NO, 250V, 4A; Coil Voltage:115VAC; Contact Configuration:SPST-N O; Product Range:Duo-Touch SG Series; Relay Mounting:DIN Rail; Contact Current:4A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; IP Rating:IP20 RoHS Compliant: Yes

RELAY, SAFETY, SPST-NO, 250V, 4A; Coil Voltage:115VAC; Contact Configuration:SPST-NO; Product Range:Duo-Touch SG Series; Relay Mounting:DIN Rail; Contact Current:4A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Control;Cur-Rtg 4A;Ctrl-V 115AC;Vol-Rtg 250AC/DC;DIN Rail Mnt;CE - 70168831 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Control;Cur-Rtg 4A;Ctrl-V 115AC;Vol-Rtg 250AC/DC;DIN Rail Mnt;CE
70168831
Relay;E-Mech;Control;Cur-Rtg 4A;Ctrl-V 115AC;Vol-Rtg 250AC/DC;DIN Rail Mnt;CE 70168831
Features: Two-Hand Control Modules Are for Use with STB Self-Checking Touch Buttons; Certified Type IIIC Per EN 574 Two-Hand Control Modules Are for Use with OTB Optical Touch Buttons; Certified Type IIIA/B E-Stop and Guard Monitoring Modules Monitor External Devices for Contact Failure Extension Modules Provide Additional Safety Outputs to a Primary Safety Device Interface Modules Increase the Switching Current Capacity of Low-Voltage Primary Safety Devices to 6 Amps Muting Modules Suspend Safeguarding During Hazard-Free Times in the Machine's Cycle

Features:

  • Two-Hand Control Modules Are for Use with STB Self-Checking Touch Buttons; Certified Type IIIC Per EN 574
  • Two-Hand Control Modules Are for Use with OTB Optical Touch Buttons; Certified Type IIIA/B
  • E-Stop and Guard Monitoring Modules Monitor External Devices for Contact Failure
  • Extension Modules Provide Additional Safety Outputs to a Primary Safety Device
  • Interface Modules Increase the Switching Current Capacity of Low-Voltage Primary Safety Devices to 6 Amps
  • Muting Modules Suspend Safeguarding During Hazard-Free Times in the Machine's Cycle
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Safety Relays Electromechanical Relays
Product Number 02H6390 70168831
Product Name Relay, Safety, Spst-No, 250V, 4A; Coil Voltage Banner Engineering Relay;E-Mech;Control;Cur-Rtg 4A;Ctrl-V 115AC;Vol-Rtg 250AC/DC;DIN Rail Mnt;CE
Channels Single Throw
Mounting DIN; DIN Rail DIN
Relay Type General
Approvals CE
Operating Temp 32 F (0.0 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202490120000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details