Banner Engineering Corp. Safety Laser Scanner, 4M, 0.25A, 24V; Sensor Output Banner Engineering AG4-4E

Description
SAFETY LASER SCANNER, 4M, 0.25A, 24V; Sensor Output:-; Sensing Range Max:4m; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Output Current:250mA; Product Range:AG4 Series RoHS Compliant: Yes
Description
SAFETY LASER SCANNER, 4M, 0.25A, 24V; Sensor Output:-; Sensing Range Max:4m; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Output Current:250mA; Product Range:AG4 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Safety Laser Scanner, 4M, 0.25A, 24V; Sensor Output Banner Engineering - 61T8431 - Newark, An Avnet Company
Chicago, IL, United States
Safety Laser Scanner, 4M, 0.25A, 24V; Sensor Output Banner Engineering
61T8431
Safety Laser Scanner, 4M, 0.25A, 24V; Sensor Output Banner Engineering 61T8431
SAFETY LASER SCANNER, 4M, 0.25A, 24V; Sensor Output:-; Sensing Range Max:4m; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Output Current:250mA; Product Range:AG4 Series RoHS Compliant: Yes

SAFETY LASER SCANNER, 4M, 0.25A, 24V; Sensor Output:-; Sensing Range Max:4m; Supply Voltage DC Min:-; Supply Voltage DC Max:24V; Output Current:250mA; Product Range:AG4 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 61T8431
Product Name Safety Laser Scanner, 4M, 0.25A, 24V; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Thermal gas flow sensor FS7 - FS7.0.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Cu/Ag stranded wire, PTFE-insulated
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details