Overview
Offers 16 to 30V dc supply voltage with one NPN or one PNP output, and either two 0-10V dc or two 4-20 mA analog outputs, depending on model
Determines target object location, overall size, total height or width, using up to two of nine programmable measurement modes
Provides four configurable scanning methods
Includes continuous or gated scanning
Allows control of scan initiation with separate gate input
Ignores activity in one or two fields along the length of the array with programmable blanking
Supports serial communication (ASCII or binary) with a host computer or PLC using RS-232 or RS-485 interface
Includes advanced configuration software
Banner Engineering Corp.
Done
Description
Overview
Offers 16 to 30V dc supply voltage with one NPN or one PNP output, and either two 0-10V dc or two 4-20 mA analog outputs, depending on model
Determines target object location, overall size, total height or width, using up to two of nine programmable measurement modes
Provides four configurable scanning methods
Includes continuous or gated scanning
Allows control of scan initiation with separate gate input
Ignores activity in one or two fields along the length of the array with programmable blanking
Supports serial communication (ASCII or binary) with a host computer or PLC using RS-232 or RS-485 interface
Includes advanced configuration software
A-GAGE MINI-ARRAY Series Light Curtain Controllers - Discrete/Analog Outputs
A-GAGE MINI-ARRAY Series Light Curtain Controllers - Discrete/Analog Outputs
Overview
Offers 16 to 30V dc supply voltage with one NPN or one PNP output, and either two 0-10V dc or two 4-20 mA analog outputs, depending on model
Determines target object location, overall size, total height or width, using up to two of nine programmable measurement modes
Provides four configurable scanning methods
Includes continuous or gated scanning
Allows control of scan initiation with separate gate input
Ignores activity in one or two fields along the length of the array with programmable blanking
Supports serial communication (ASCII or binary) with a host computer or PLC using RS-232 or RS-485 interface
Includes advanced configuration software
Overview
Offers 16 to 30V dc supply voltage with one NPN or one PNP output, and either two 0-10V dc or two 4-20 mA analog outputs, depending on model
Determines target object location, overall size, total height or width, using up to two of nine programmable measurement modes
Provides four configurable scanning methods
Includes continuous or gated scanning
Allows control of scan initiation with separate gate input
Ignores activity in one or two fields along the length of the array with programmable blanking
Supports serial communication (ASCII or binary) with a host computer or PLC using RS-232 or RS-485 interface
Includes advanced configuration software
Supplier's Site
Technical Specifications
Banner Engineering Corp.
Product Category
Light Curtain Controllers
Product Name
A-GAGE MINI-ARRAY Series Light Curtain Controllers - Discrete/Analog Outputs