Banner Engineering Corp. Relay Positively Guided 10Amp 11-Bg00-31-D-024 3No 1Nc 24Vdc Rohs Compliant Banner Engineering 11-BG00-31-D-024

Description
RELAY POSITIVELY GUIDED 10AMP 11-BG00-31-D-024 - 3NO 1NC 24VDC ROHS COMPLIANT: YES
Description
RELAY POSITIVELY GUIDED 10AMP 11-BG00-31-D-024 - 3NO 1NC 24VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

Mechanically linked contactor with three normally open and one normally closed safety contacts, rated for 10 A resistive load at 24 V dc coil voltage, designed for use in safety circuits with external device monitoring. Mounts on standard 35 mm DIN rail or flush-mounted with four screws; dimensions are 57.0 mm wide, 58.0 mm high, and 45.0 mm deep. Operating temperature range is -40°C to +60°C. Certified to UL 48D6 for industrial control equipment. Requires an arc suppressor across the coil. Not for use as a standalone safety device.

Datasheet Summary
Powered by GS/AI

Mechanically linked contactor with three normally open and one normally closed safety contacts, rated for 10 A resistive load at 24 V dc coil voltage, designed for use in safety circuits with external device monitoring. Mounts on standard 35 mm DIN rail or flush-mounted with four screws; dimensions are 57.0 mm wide, 58.0 mm high, and 45.0 mm deep. Operating temperature range is -40°C to +60°C. Certified to UL 48D6 for industrial control equipment. Requires an arc suppressor across the coil. Not for use as a standalone safety device.

Suppliers

Company
Product
Description
Supplier Links
Relay Positively Guided 10Amp 11-Bg00-31-D-024 3No 1Nc 24Vdc Rohs Compliant Banner Engineering - 22H4937 - Newark, An Avnet Company
Chicago, IL, United States
Relay Positively Guided 10Amp 11-Bg00-31-D-024 3No 1Nc 24Vdc Rohs Compliant Banner Engineering
22H4937
Relay Positively Guided 10Amp 11-Bg00-31-D-024 3No 1Nc 24Vdc Rohs Compliant Banner Engineering 22H4937
RELAY POSITIVELY GUIDED 10AMP 11-BG00-31-D-024 - 3NO 1NC 24VDC ROHS COMPLIANT: YES

RELAY POSITIVELY GUIDED 10AMP 11-BG00-31-D-024 - 3NO 1NC 24VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 22H4937
Product Name Relay Positively Guided 10Amp 11-Bg00-31-D-024 3No 1Nc 24Vdc Rohs Compliant Banner Engineering
Unlock Full Specs
to access all available technical data