Balmac Inc. Vibration and Sound 214

Description
The 214 is vibration and sound equipment from Balmac. Features: Amplitude Range English: 0.03, 0.1, 0.3, 1, 3, 10, 30, 100 mils (peakto-peak) Displacement, in/sec (peak) Velocity Sensitivity: Displacement: 0.001 mil (0.000001 inch) Velocity: 0.001 inch/sec Accuracy: 5% of Full Scale Frequency Range: 200 to +200,000 rpm (3.3 to +3333 Hz) Displays : Amplitude Meter (Analog) 2 Scales: 0 to 10 Full Scale Top; 0 to 3 Full Scale Bottom RPM Meter: 4-digit LCD Power: 105 to 125 VAC, 50/60 Hz. Temperature Range: 32E to 122EF (0E to 50EC) Environmental: Relative humidity 0-95% noncondensing Vibration Inputs: Two Strobe Light: One flash per cycle to 4800 RPM; Submultiple to 200,000 RPM Model 214 Vibration Analyzer/Balancer is an all-purpose vibration analyzer and a single- and two-plane dynamic balancer for fans, rotors, shafts, grinding wheels, spindles, and other rotating machinery. The 214 features a high intensity strobe light for phase detection and maintenance troubleshooting of belts, bent shafts, misalignment and other mechanical problems. The 214 is a basic economical tool for service and maintenance shops.
Datasheet
Description
The 214 is vibration and sound equipment from Balmac. Features: Amplitude Range English: 0.03, 0.1, 0.3, 1, 3, 10, 30, 100 mils (peakto-peak) Displacement, in/sec (peak) Velocity Sensitivity: Displacement: 0.001 mil (0.000001 inch) Velocity: 0.001 inch/sec Accuracy: 5% of Full Scale Frequency Range: 200 to +200,000 rpm (3.3 to +3333 Hz) Displays : Amplitude Meter (Analog) 2 Scales: 0 to 10 Full Scale Top; 0 to 3 Full Scale Bottom RPM Meter: 4-digit LCD Power: 105 to 125 VAC, 50/60 Hz. Temperature Range: 32E to 122EF (0E to 50EC) Environmental: Relative humidity 0-95% noncondensing Vibration Inputs: Two Strobe Light: One flash per cycle to 4800 RPM; Submultiple to 200,000 RPM Model 214 Vibration Analyzer/Balancer is an all-purpose vibration analyzer and a single- and two-plane dynamic balancer for fans, rotors, shafts, grinding wheels, spindles, and other rotating machinery. The 214 features a high intensity strobe light for phase detection and maintenance troubleshooting of belts, bent shafts, misalignment and other mechanical problems. The 214 is a basic economical tool for service and maintenance shops.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration and Sound - 214 - ValueTronics International, Inc.
Elgin, IL, USA
Vibration and Sound
214
Vibration and Sound 214
The 214 is vibration and sound equipment from Balmac. Features: Amplitude Range English: 0.03, 0.1, 0.3, 1, 3, 10, 30, 100 mils (peakto-peak) Displacement, in/sec (peak) Velocity Sensitivity: Displacement: 0.001 mil (0.000001 inch) Velocity: 0.001 inch/sec Accuracy: 5% of Full Scale Frequency Range: 200 to +200,000 rpm (3.3 to +3333 Hz) Displays : Amplitude Meter (Analog) 2 Scales: 0 to 10 Full Scale Top; 0 to 3 Full Scale Bottom RPM Meter: 4-digit LCD Power: 105 to 125 VAC, 50/60 Hz. Temperature Range: 32E to 122EF (0E to 50EC) Environmental: Relative humidity 0-95% noncondensing Vibration Inputs: Two Strobe Light: One flash per cycle to 4800 RPM; Submultiple to 200,000 RPM Model 214 Vibration Analyzer/Balancer is an all-purpose vibration analyzer and a single- and two-plane dynamic balancer for fans, rotors, shafts, grinding wheels, spindles, and other rotating machinery. The 214 features a high intensity strobe light for phase detection and maintenance troubleshooting of belts, bent shafts, misalignment and other mechanical problems. The 214 is a basic economical tool for service and maintenance shops.

The 214 is vibration and sound equipment from Balmac.

Features:

  • Amplitude Range English: 0.03, 0.1, 0.3, 1, 3, 10, 30, 100 mils (peakto-peak) Displacement, in/sec (peak) Velocity
  • Sensitivity: Displacement: 0.001 mil (0.000001 inch)
  • Velocity: 0.001 inch/sec
  • Accuracy: 5% of Full Scale
  • Frequency Range: 200 to +200,000 rpm (3.3 to +3333 Hz)
  • Displays : Amplitude Meter (Analog) 2 Scales: 0 to 10 Full Scale Top; 0 to 3 Full Scale Bottom
  • RPM Meter: 4-digit LCD
  • Power: 105 to 125 VAC, 50/60 Hz.
  • Temperature Range: 32E to 122EF (0E to 50EC)
  • Environmental: Relative humidity 0-95% noncondensing
  • Vibration Inputs: Two
  • Strobe Light: One flash per cycle to 4800 RPM; Submultiple to 200,000 RPM

Model 214 Vibration Analyzer/Balancer is an all-purpose vibration analyzer and a single- and two-plane dynamic balancer for fans, rotors, shafts, grinding wheels, spindles, and other rotating machinery. The 214 features a high intensity strobe light for phase detection and maintenance troubleshooting of belts, bent shafts, misalignment and other mechanical problems. The 214 is a basic economical tool for service and maintenance shops.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 214
Product Name Vibration and Sound
Unlock Full Specs
to access all available technical data