Balluff range of accessories for sensors
Mounting brackets. Mounting cuffs. Capacitive Sensor amplifiers. Programmers. Sensor reflectors
Shape = Rectangular
For Use With = Photoelectric Sensor
Length = 61mm
Width = 51mm
Dimensions = 61 x 51 mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Reflectors |
| Product Number | 9027631 |