Balluff, Inc. Proximity Sensors BES03RP

Description
BALLUFF BES M18MI-POC80B-S04G
Request a Quote
Description
BALLUFF BES M18MI-POC80B-S04G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2102031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2102031
Proximity Sensors 2102031
BALLUFF BES M18MI-POC80B-S04G

BALLUFF BES M18MI-POC80B-S04G

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2102031
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1244LLHLX-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details