Balluff, Inc.
Proximity Sensors
BES01NH
Description
BALLUFF BES01NH
-
RS Components, Ltd.
-
Galco Industrial Electronics
Request a Quote
Email Supplier
Description
BALLUFF BES01NH
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
9055135 |
BES01NH |
|
Product Name
|
Proximity Sensors |
BALF General Purpose |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Body Shape
|
Rectangular; Other; Block
|
|
|
Operation Distance
|
0.0787 inch (2 mm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Operation Distance
0.1570 inch (3.99 mm)
Switching Frequency
0.4000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0787 inch (2 mm)
View Details